TE Connectivity 1825421-1
- 收藏
- 对比
1825421-1
2460-1825421-1
开关
--
大陆
立即发货

Rocker Switches, Power, Panel Cutout Size .475 x .445 in [11.3 x 12.06 mm], Silver, Alcoswitch TRD
1最小包装量--
1825421-1详情
TE Connectivity 1825421-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rocker Switch Typeu2009
Power
Rocker Switch Mounting Typeu2009
15/32 (Round Hole)
Indicator/Imprint Legendu2009
None
Panel Cutout Sizeu2009
11.3 x 12.06u2009mmu2009[u2009.475 x .445u2009inu2009]
Switch Contact Plating Materialu2009
Silver
TE Internal #
1825421-1
TE Internal Description
TRD23N10WL04 rocker switch
Alias #
TRD23N10WL04
1825421-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。