TE Connectivity 1-826955-3
- 收藏
- 对比
1-826955-3
2460-1-826955-3
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Right Angle, Board-to-Board, 26 Position, 2.54 mm [.1 in] Centerline, Breakaway, Tin, Through Hole - Solder, Signal, AMPMODU Headers
1最小包装量--
1-826955-3详情
TE Connectivity 1-826955-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-826955-3
TE Internal Description
13P MOD2 STIFT LEI
PCB Connector Assembly Typeu2009
PCB安装接头
PCB Mount Orientationu2009
直角
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
26
Number of Rowsu2009
2
1-826955-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。