TE Connectivity 1827059-1
- 收藏
- 对比
1827059-1
2460-1827059-1
套管 - 音频连接器
--
大陆
立即发货

HDMI Connectors, Receptacle, Standard Profile, 1 Port, Top, Right Angle, Surface Mount, Carrier Tape, Cable-to-Board, 19 Position
1最小包装量--
1827059-1详情
TE Connectivity 1827059-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Mount Orientationu2009
直角
PCB Mount Locationu2009
Top
Number of Portsu2009
1
Connector Profileu2009
Standard
Connector & Housing Typeu2009
Receptacle
TE Internal Description
Std HDMI, RA, SMT
TE Internal #
1827059-1
1827059-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。