TE Connectivity 1827569-2 (Loose Piece)
- 收藏
- 对比
1827569-2 (Loose Piece)
2460-1827569-2 (Loose Piece)
矩形连接器 - 外壳
--
大陆
立即发货

Headers & Wire Housings Loose Piece
1最小包装量--
1827569-2 (Loose Piece)详情
TE Connectivity 1827569-2 (Loose Piece)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Factory Pack QuantityFactory Pack Quantity
1
Maximum Operating Temperature
+ 105 C
Minimum Operating Temperature
- 55 C
Mounting Styles
Cable Mount / Free Hanging
Part # Aliases
1827569-2
RoHS
Details
Tradename
动态系列
包装
Bulk
系列
D-1000
类型
Terminals
应用
Component-to-Wire
终端样式
Crimp
触点性别
Socket (Female)
产品
Contacts
1827569-2 (Loose Piece)拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。