TE Connectivity 1828740-1
- 收藏
- 对比
1828740-1
2460-1828740-1
光纤连接器
--
大陆
立即发货

Fiber Connector Covers & Caps, Protective Cap / Protective Cover, LC ODVA, Plug, PBT, Black, Strap, Package
--最小包装量--
1828740-1详情
TE Connectivity 1828740-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1828740-1
TE Internal Description
ASSEMBLY, PROTECTIVE CAP
Primary Product Coloru2009
Black
Primary Product Materialu2009
PBT
Compatible With Connector Styleu2009
Plug
Fiber Optic Connector Typeu2009
LC ODVA
Connector Cover Typeu2009
Protective Cap, Protective Cover
Alias #
AMP-0-1828740-1
1828740-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。