TE Connectivity 1828853-4
- 收藏
- 对比
1828853-4详情
TE Connectivity 1828853-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
20 Weeks, 5 Days
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
1828853-4
Contact Materials
未说明
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.73
Manufacturer Series
1828853
ECCN 代码
EAR99
连接器类型
光纤连接器适配器
HTS代码
8536.70.00.00
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
compliant
1828853-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。