TE Connectivity 18288552
- 收藏
- 对比
18288552详情
TE Connectivity 18288552重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
1828855-2
Contact Materials
未说明
Manufacturer
TE Connectivity
Part Life Cycle Code
Transferred
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.8
无铅代码
有
连接器类型
光纤连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
compliant
18288552拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。