TE Connectivity 1-829576-7
- 收藏
- 对比
1-829576-7
2460-1-829576-7
端子板 - 线对板
--
大陆
立即发货

PCB Mount Receptacle, Vertical, Board-to-Board, 17 Position, 2.54 mm [.1 in] Centerline, Tin, Through Hole - Solder, Signal, AMPMODU HV-100/HV-190
1最小包装量--
1-829576-7详情
TE Connectivity 1-829576-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-829576-7
TE Internal Description
2X17P HV100 REC.CON.B/TE,6.2,TIN,NO KINK
PCB Connector Assembly Typeu2009
PCB安装插座
PCB Mount Orientationu2009
Vertical
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
17
Number of Rowsu2009
2
1-829576-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。