TE Connectivity 1-830649-0
- 收藏
- 对比
1-830649-0
2460-1-830649-0
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Lead Assembly, 40000 VDC, 16 AWG Wire Size, Wire-to-Wire, 1 Position, Wire & Cable, Socket, -55 – 125 °C [-67 – 257 °F]
1最小包装量--
1-830649-0详情
TE Connectivity 1-830649-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-830649-0
TE Internal Description
LGH-3 LEAD DBL MLD ENDS, ELECT
Connector Product Typeu2009
Lead Assembly
Operating Voltageu2009(VDC)
40000
Wire Sizeu2009(AWG)
16
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
1
1-830649-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。