TE Connectivity 1-834333-8
- 收藏
- 对比
1-834333-8
2460-1-834333-8
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Lead Assembly, 20000 VDC, Wire-to-Wire, Wire & Cable, Receptacle, Socket, -55 – 125 °C [-67 – 257 °F], Package
1最小包装量--
1-834333-8详情
TE Connectivity 1-834333-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
无
Connector Systemu2009
Wire-to-Wire
Operating Voltageu2009(VDC)
20000
Connector Product Typeu2009
Lead Assembly
TE Internal Description
RECEPTACLE,LGH 1
TE Internal #
1-834333-8
1-834333-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。