TE Connectivity 184158-1
- 收藏
- 对比
184158-1
2460-184158-1
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Device / Wire-to-Wire / Wire-to-Board, 2 Position, .197 in [5 mm] Centerline, Sealed Sensor Connector SSC System
1最小包装量--
184158-1详情
TE Connectivity 184158-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
184158-1
TE Internal Description
2 POS. END CAP HSG., KEY H
Connector & Housing Typeu2009
外螺纹端子外壳
Connector Systemu2009
Wire-to-Board, Wire-to-Device, Wire-to-Wire
Sealableu2009
有
Centerline (Pitch)u2009
5u2009mmu2009[u2009.197u2009inu2009]
Number of Positionsu2009
2
184158-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。