TE Connectivity 1-846938-3
- 收藏
- 对比
1-846938-3
2460-1-846938-3
圆形连接器 - 外壳
--
大陆
立即发货

Standard Circular Connector LGH-1 MLD END LEAD
1最小包装量--
1-846938-3详情
TE Connectivity 1-846938-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1-846938-3
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.65
Contact Finish Mating
未说明
Contact Materials
未说明
Manufacturer Series
846938
连接器类型
圆形连接器
Brand Name
AMP
达到SVHC
not_compliant
1-846938-3拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。