TE Connectivity 1856390-6
- 收藏
- 对比
1856390-6
2460-1856390-6
套管 - 电源连接器
--
大陆
立即发货

Compression Connectors, Worldwide, Crimp, .6 kV, Copper, Yes, Tinned Cu, Indoor Use, Copper Palm, Stud Size 4mm Pin Receptacle
1最小包装量--
1856390-6详情
TE Connectivity 1856390-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor Cross-Sectionu2009(mm²)
.25 – 1.6
TE Internal #
1856390-6
TE Internal Description
Fiche cyl Femel 4mm Rouge PIDG
Alias #
D14446-000
Compression Connector Product Availabilityu2009
Worldwide
Compression Connector Technologyu2009
Crimp
Compression Connector Voltage Classu2009(kV)
.6
Compression Connector Conductor Materialu2009
Copper
1856390-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。