TE Connectivity 1857523-3
- 收藏
- 对比
1857523-3
2460-1857523-3
套管 - 电源连接器
--
大陆
立即发货

Busbar Connector Contacts, Cable-to-Board, Bus Bar, Size 12mm, Swage, Copper Alloy, Silver, Board Mount
1最小包装量--
1857523-3详情
TE Connectivity 1857523-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
Rapid Lock Pin plated
TE Internal #
1857523-3
Connector Systemu2009
Cable-to-Board
Connector & Contact Terminates Tou2009
母排
Bus Bar Contact Sizeu2009
12mm
Termination Method to Bus Baru2009
Swage
Contact Base Materialu2009
Copper Alloy
1857523-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。