TE Connectivity 1-86309-8
- 收藏
- 对比
1-86309-8
2460-1-86309-8
集成电路(IC)
--
大陆
立即发货

1-86309-8 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
1-86309-8详情
TE Connectivity 1-86309-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1-86309-8
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TYCO ELECTRONICS AMP
Risk Rank
5.84
Contact Finish Mating
GOLD (30) OVER NICKEL
Manufacturer Series
86309
JESD-609代码
e4
连接器类型
板连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点表面处理 终端
GOLD (30) OVER NICKEL
1-86309-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。