TE Connectivity 1-86479-8
- 收藏
- 对比
1-86479-8
2460-1-86479-8
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Right Angle, Board-to-Board, 28 Position, 2.54 mm [.1 in] Centerline, Unshrouded, Gold, Through Hole - Solder, AMPMODU Headers
1最小包装量--
1-86479-8详情
TE Connectivity 1-86479-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Rowsu2009
2
Number of Positionsu2009
28
Connector Systemu2009
Board-to-Board
PCB Mount Orientationu2009
直角
PCB Connector Assembly Typeu2009
PCB安装接头
TE Internal Description
28 MODII HDR DRRA UNSHRD .100
TE Internal #
1-86479-8
1-86479-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。