TE Connectivity 1-868106-4
- 收藏
- 对比
1-868106-4
2460-1-868106-4
套管 - 电源连接器
--
大陆
立即发货

LGH LEAD ASY SGL END POS STOP
1最小包装量--
1-868106-4详情
TE Connectivity 1-868106-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-868106-4
TE Internal Description
LGH LEAD ASY SGL END POS STOP
Connector Product Typeu2009
Lead Assembly
Operating Voltageu2009(VDC)
23000
Wire Sizeu2009(AWG)
16
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
1
1-868106-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。