TE Connectivity 1871303-1 (MOUSER REEL)
- 收藏
- 对比
1871303-1 (MOUSER REEL)
2460-1871303-1 (MOUSER REEL)
矩形连接器 - 针座,公插针
--
大陆
立即发货

Headers & Wire Housings Reel of 1000
1最小包装量--
1871303-1 (MOUSER REEL)详情
TE Connectivity 1871303-1 (MOUSER REEL)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Maximum Operating Temperature
+ 105 C
Housing Gender
-
Minimum Operating Temperature
- 55 C
Mounting Styles
Cable Mount / Free Hanging
Contact Materials
Copper Alloy
系列
D-1000
类型
-
应用
Wire-to-Wire
性别
Socket (Female)
子类别
Headers & Wire Housings
终端样式
Crimp
行间距
-
产品类别
Headers & Wire Housings
产品
Contacts
1871303-1 (MOUSER REEL)拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。