TE Connectivity 18732Q2A1
- 收藏
- 对比
18732Q2A1
2460-18732Q2A1
无类别的
--
大陆
立即发货

18732Q2A1 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
18732Q2A1详情
TE Connectivity 18732Q2A1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
No. of B connections
1x
Connector version
straight
Suitable for
Samsung
Cable use
Cell phone
Type A
USB plug
Version
Cable
Type B
USB-C® plug
No. of A connectors
1x
Factory colour
Black
类型
USB-C™ charging cable
18732Q2A1拓展信息







哦! 它是空的。