TE Connectivity 1875133-1
- 收藏
- 对比
1875133-1
2460-1875133-1
端子板 - 线对板
--
大陆
立即发货

Rack & Panel Connectors, Rectangular, Connector Kit, Plug, Wire-to-Panel, 82 Position, 3 Inserts, 2 Shell Size, Screw Mount, AMP ARINC 600 Series
1最小包装量--
1875133-1详情
TE Connectivity 1875133-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1875133-1
TE Internal Description
ARINC 600, Size 2, Plug Assembly
Connector Shapeu2009
Rectangular
Connector Product Typeu2009
连接器套件
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Wire-to-Panel
Number of Positionsu2009
82
1875133-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。