TE Connectivity 1877698-1
- 收藏
- 对比
1877698-1
2460-1877698-1
套管 - 音频连接器
--
大陆
立即发货

1877698-1 datasheet pdf and Barrel - Audio Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
1877698-1详情
TE Connectivity 1877698-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Termination Method
Crimp
Base/Housing Material
Thermoplastic
Contact Materials
Copper Alloy
Mounting
电缆安装
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
系列
GPR
包装
Bulk
类型
Rectangular
性别
Pin
子类别
背板连接器
引脚数量
3
接头数量
3 POS
产品类别
Rack & Panel Connectors
产品类别
Rack & Panel Connectors
产品长度
27 mm
1877698-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。