TE Connectivity 1877852-2
- 收藏
- 对比
1877852-2详情
TE Connectivity 1877852-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
终端数量
10
Contact Classification
10Signal
Rad Hardened
无
Contact Materials
Brass
Mounting Styles
Cable
Termination Method
Solder
Operating Temp Range
-50C to 170C
Voltage, Rating
300VAC
Body Orientation
Straight
类型
CPC MEDICAL
性别
PL
接头数量
10(POS)
触点性别
M
端口的数量
1(Port)
家人
1877852
最大额定电流
3/Contact(A)
应力消除
有
1877852-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。