TE Connectivity 1879452-4
- 收藏
- 对比
1879452-4详情
TE Connectivity 1879452-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
18 Weeks, 1 Day
终端数量
2
Risk Rank
5.72
Ihs Manufacturer
TE CONNECTIVITY LTD
Part Life Cycle Code
活跃
Manufacturer
TE Connectivity
Manufacturer Part Number
1879452-4
Rohs Code
有
Package Description
,
ECCN 代码
EAR99
技术
钢丝缠绕
电阻器类型
固定电阻
达到SVHC
compliant
1879452-4拓展信息
TE Connectivity
TE Connectivity / Holsworthy
TE Connectivity / Holsworthy
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity / Holsworthy
TE Connectivity
TE Connectivity








哦! 它是空的。