TE Connectivity 1883150-1
- 收藏
- 对比
1883150-1
2460-1883150-1
端子板 - 线对板
--
大陆
立即发货

Rack & Panel Connectors, Connector Assembly, Receptacle, 2 Shell Size, Sealable, Filler Plug, Flange with Mounting Holes, AMP ARINC 600 Series
1最小包装量--
1883150-1详情
TE Connectivity 1883150-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1883150-1
TE Internal Description
A600 SZ 2 RCPT F36/F36/59
Connector Product Typeu2009
连接器组件
Connector & Housing Typeu2009
Receptacle
Rack & Panel Connector Shell Sizeu2009
2
Sealableu2009
有
Connector Seal Typeu2009
Filler Plug
1883150-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。