TE Connectivity 1883357-1
- 收藏
- 对比
1883357-1
2460-1883357-1
集成电路(IC)
--
大陆
立即发货

RF Connectors / Coaxial Connectors C SERIES R/A PLUG
1最小包装量--
1883357-1详情
TE Connectivity 1883357-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
PANEL
安装选项1
LOCKING
Manufacturer Part Number
1883357-1
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.84
Cable Types
RG-58
Manufacturer Series
1883357
Mounting Styles
RIGHT ANGLE
连接器类型
射频SMA连接器
触头总数
1
Reach合规守则
compliant
可靠性
COMMERCIAL
本体深度
1.405 inch
触点样式
COAX
主体/外壳样式
PLUG
终端类型
SOLDER LUG
端口的数量
1
1883357-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。