TE Connectivity 1888132-1
- 收藏
- 对比
1888132-1
2460-1888132-1
背板连接器 - 专用
--
大陆
立即发货

Conn Power RCP 11Power/12Signal POS Solder RA Thru-Hole 23 Terminal 1 Port
1最小包装量--
1888132-1详情
TE Connectivity 1888132-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
23
Body Orientation
直角
Termination Method
Solder
Mounting
通孔
Factory Pack QuantityFactory Pack Quantity
12
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
类型
Power
性别
Receptacle
子类别
电源连接器
接头数量
11Power/12Signal POS
端口的数量
1
产品类别
董事会的权力
产品类别
董事会的权力
产品长度
107.18 mm
1888132-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。