TE Connectivity 1888179-1
- 收藏
- 对比
1888179-1
2460-1888179-1
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Receptacle, Board-to-Board, 30 Position, 2.54 mm / 7.62 mm [.3 in / .1 in] Centerline, Printed Circuit Board
1最小包装量--
1888179-1详情
TE Connectivity 1888179-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1888179-1
TE Internal Description
MBXL R/A RCPT 3ACP+24S+3ACP
Rectangular Power Connector Typeu2009
Header
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
30
Centerline (Pitch)u2009(mm)
2.54, 7.62
Centerline (Pitch)u2009(in)
.1, .3
1888179-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。