TE Connectivity 1888292-8
- 收藏
- 对比
1888292-8
2460-1888292-8
端子板 - 线对板
--
大陆
立即发货

FFC Connectors, Header, Wire-to-Board, 14 Position, 2.54 mm [.1 in] Centerline, 2 Row, Right Angle, Pin, Package, Mating Retention
1最小包装量--
1888292-8详情
TE Connectivity 1888292-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1888292-8
TE Internal Description
FPH-1402T=FLXPAC HDR P 14 RA LF
FFC Connector Product Typeu2009
Header
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
14
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Number of Rowsu2009
2
1888292-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。