TE Connectivity 1888654-4
- 收藏
- 对比
1888654-4
2460-1888654-4
模块化连接器 - 插头
--
大陆
立即发货

RJ45 Connectors, RJ45, Multiple Ports, 2 x 8, RJ Type Jacks & Plugs, Standard Connector Contact Density, Jack, Shielded, OEG Miniature Relay PCF
1最小包装量--
1888654-4详情
TE Connectivity 1888654-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1888654-4
TE Internal Description
2X8 OFFSET STACK JK
Modular Jack & Plug Interface Typeu2009
RJ45
Port Configurationu2009
Multiple Ports
Port Matrix Configurationu2009
2 x 8
Modular Jacks & Plugs Productsu2009
RJ Type Jacks & Plugs
Connector Contact Densityu2009
Standard
1888654-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。