TE Connectivity 1888968-2
- 收藏
- 对比
1888968-2
2460-1888968-2
可插拔连接器
--
大陆
立即发货

QSFP, QSFP & zQSPF , Cage Assembly, 1 x 1, Customer Applied Gasket, Standard, Data Rate (Max) 14 Gb/s, 1 Port, Pin, QSFP/QSFP
--最小包装量--
1888968-2详情
TE Connectivity 1888968-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1888968-2
TE Internal Description
Cage Assy SAN Hsink QSFP Behind Bezel
Pluggable I/O Product Typeu2009
Cage Assembly
Port Matrix Configurationu2009
1 x 1
EMI Containment Feature Typeu2009
Customer Applied Gasket
Thermal Accessory Type Includedu2009
Heat Sink
Included Lightpipeu2009
无
1888968-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。