TE Connectivity 1888971-1
- 收藏
- 对比
1888971-1
2460-1888971-1
可插拔连接器
--
大陆
立即发货

QSFP, QSFP & zQSPF , Cage Assembly, 1 x 1, Internal/External EMI Springs, Included Lightpipe, Standard, Data Rate (Max) 14 Gb/s, 1 Port, QSFP/QSFP
1最小包装量--
1888971-1详情
TE Connectivity 1888971-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Port Matrix Configurationu2009
1 x 1
EMI Containment Feature Typeu2009
Internal/External EMI Springs
Thermal Accessory Type Includedu2009
Heat Sink
Included Lightpipeu2009
有
Pluggable I/O Product Typeu2009
Cage Assembly
TE Internal Description
Cage Assy Thru Bezelw/LP San, QSFP
TE Internal #
1888971-1
1888971-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。