TE Connectivity 1892302-2
- 收藏
- 对比
1892302-2
2460-1892302-2
背板连接器 - 专用
--
大陆
立即发货

Power to the Board MBXL R/A HDR DB 12S
1最小包装量--
1892302-2详情
TE Connectivity 1892302-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
22
Manufacturer
TE Connectivity
Brand
TE Connectivity
子类别
电源连接器
产品类别
董事会的权力
产品类别
董事会的权力
1892302-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。