TE Connectivity 1892502-1
- 收藏
- 对比
1892502-1
2460-1892502-1
背板连接器 - 专用
--
大陆
立即发货

Conn Power RCP 8Power/28Signal POS Solder RA Thru-Hole 1Port
1最小包装量--
1892502-1详情
TE Connectivity 1892502-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Mounting
通孔
Contact Materials
Copper
Base/Housing Material
Thermoplastic
Termination Method
Solder
Body Orientation
直角
类型
Power
性别
Receptacle
接头数量
8Power/28Signal POS
端口的数量
1
1892502-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。