TE Connectivity 1892731-2
- 收藏
- 对比
1892731-2详情
TE Connectivity 1892731-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 5 days ago)
触点镀层
Gold, Nickel, Tin
RoHS
Details
Brand
TE Connectivity
Manufacturer
TE Connectivity
Factory Pack QuantityFactory Pack Quantity
23
Contact Materials
Copper
包装
Tube
定位的数量
-
子类别
电源连接器
方向
直角
额定电流
-
房屋颜色
Black
弱电
Compliant
配件类型
Backplane
产品类别
重型电源连接器
产品
Accessories
产品类别
重型电源连接器
无铅
无铅
1892731-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。