TE Connectivity 1892801-8
- 收藏
- 对比
1892801-8
2460-1892801-8
背板连接器 - 专用
--
大陆
立即发货

Power to the Board MBXL VERT HDR 8P
1最小包装量--
1892801-8详情
TE Connectivity 1892801-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section multi-wired
6 - 6
Material contact
Other copper alloys
Material of contact surface
Silver
Diameter plug-in contact
4
Connectable conductor cross section fine-strand without cable end sleeve
6 - 6
Ambient temperature
-40 - 125
Type of electric connection
压接
Factory Pack QuantityFactory Pack Quantity
15
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
子类别
电源连接器
产品类别
董事会的权力
产品类别
董事会的权力
1892801-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。