TE Connectivity 1892860-4
- 收藏
- 对比
1892860-4
2460-1892860-4
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Connector Assembly, Receptacle, Board-to-Board, 48 Position, 2.54 mm / 7.62 mm [.1 in / .3 in] Centerline
1最小包装量--
1892860-4详情
TE Connectivity 1892860-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1892860-4
TE Internal Description
MBXLE VERT RCPT, W/SWITCHED,44S + 4ACP
Rectangular Power Connector Typeu2009
连接器组件
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
48
Centerline (Pitch)u2009(mm)
2.54, 7.62
Centerline (Pitch)u2009(in)
.1, .3
1892860-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。