TE Connectivity 1892901-1
- 收藏
- 对比
1892901-1
2460-1892901-1
背板连接器 - 专用
--
大陆
立即发货

Conn Rcpt Multi-beam 10P Pnl Mnt
1最小包装量--
1892901-1详情
TE Connectivity 1892901-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
UL;CSA
Manufacturer
Killark-Hubbell Electrical Products
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
180
Brand
TE Connectivity / AMP
子类别
电源连接器
额定电流
30 Amps
频率
50 to 400 Hertz
电压
600
极数
4
产品类别
董事会的权力
连接类型
Receptacle
产品类别
董事会的权力
1892901-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。