TE Connectivity 1903988-4
- 收藏
- 对比
1903988-4
2460-1903988-4
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Board, 8 Position, Natural, Signal, Cable Mount (Free-Hanging), 0.50 Connector System
1最小包装量--
1903988-4详情
TE Connectivity 1903988-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mating Tab Widthu2009
.5u2009mmu2009[u2009.02u2009inu2009]
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
8
Sealableu2009
无
Connector & Housing Typeu2009
内螺纹端子外壳
TE Internal Description
0.50 SERIES CONN 8POS PLUG HOUSING ASSY
TE Internal #
1903988-4
1903988-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。