TE Connectivity 1-917361-2
- 收藏
- 对比
1-917361-2
2460-1-917361-2
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Board-to-Board, 12 Position, 1.25 mm [.049 in] Centerline, Partially Shrouded, Tin, Through Hole - Solder, AMPMODU 2 mm
1最小包装量--
1-917361-2详情
TE Connectivity 1-917361-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-917361-2
TE Internal Description
1.25 AF TAB ASSY 12P TOP ENTRY
PCB Connector Assembly Typeu2009
PCB安装接头
PCB Mount Orientationu2009
Vertical
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
12
Number of Rowsu2009
1
1-917361-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。