TE Connectivity 1-917815-2
- 收藏
- 对比
1-917815-2
2460-1-917815-2
套管 - 音频连接器
--
大陆
立即发货

CONNECTOR, 60 CONTACT(S), MALE, OTHER D TYPE CONNECTOR, SURFACE MOUNT, PLUG
1最小包装量--
1-917815-2详情
TE Connectivity 1-917815-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold, Lead, Tin
Contact Materials
Bronze
RoHS
Non-Compliant
定位的数量
60
颜色
Black
性别
Male
弱电
Compliant
可燃性等级
UL94 V-0
1-917815-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。