TE Connectivity 1918177-1
- 收藏
- 对比
1918177-1
2460-1918177-1
光纤连接器
--
大陆
立即发货

Fiber Connector Covers & Caps, Protective Cover, LC ODVA, Receptacle, PBT, Black, Strap, D-Hole Bulkhead, Package, FullAXS LC
1最小包装量--
1918177-1详情
TE Connectivity 1918177-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1918177-1
TE Internal Description
PROT. COVER ASSY RECPT, 0DVA
Alias #
AMP-0-1918177-1
Connector Cover Typeu2009
保护罩
Fiber Optic Connector Typeu2009
LC ODVA
Compatible With Connector Styleu2009
Receptacle
Primary Product Materialu2009
PBT
Primary Product Coloru2009
Black
1918177-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。