TE Connectivity 1918472-5
- 收藏
- 对比
1918472-5
2460-1918472-5
电缆组件
--
大陆
立即发货

CONNECTOR,FIBER OPTIC, CABLE MOUNT,2 CONTACTS,PIN,LOCKING
1最小包装量--
1918472-5详情
TE Connectivity 1918472-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
20 Weeks, 5 Days
安装选项1
LOCKING
Rohs Code
有
Manufacturer Part Number
1918472-5
Mounting Styles
STRAIGHT
Manufacturer
TE Connectivity
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Number Of Connectors
TWO
Risk Rank
5.82
Manufacturer Series
1918472
ECCN 代码
EAR99
HTS代码
8536.70.00.00
子类别
其他光纤连接器
触头总数
2
Reach合规守则
compliant
可靠性
COMMERCIAL
触点性别
MALE
触点样式
光纤
耦合类型
THREADED
绝缘子颜色
BEIGE
模式
MULTI
1918472-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。