TE Connectivity 1918943-1
- 收藏
- 对比
1918943-1
2460-1918943-1
光纤连接器
--
大陆
立即发货

Expanded Beam Fiber Housings, Receptacle, Standard, Square Flange, Aluminum Alloy, Mil-Tactical Cable, Panel Mount, Macro Sensors PR
1最小包装量--
1918943-1详情
TE Connectivity 1918943-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Materialu2009
铝合金
Panel Mount Feature Typeu2009
方形法兰
Bulkhead Styleu2009
Standard
Connector & Housing Typeu2009
Receptacle
TE Internal Description
SHELL KIT, STD SQ FLG PRO BEAM JR HA
TE Internal #
1918943-1
Fiber Optic Cable Typeu2009
Mil-Tactical Cable
1918943-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。