TE Connectivity 192046-6
- 收藏
- 对比
192046-6
2460-192046-6
背板连接器 - 触头
--
大陆
立即发货

Connector Accessories Straight Contact Band Beryllium Copper Gold Finish
1最小包装量--
192046-6详情
TE Connectivity 192046-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 days ago)
触点镀层
Gold
材料
Copper
RoHS
Compliant
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity
包装
Bulk
系列
Louvertac
定位的数量
1
性别
Female
子类别
电源连接器
弱电
Compliant
产品类别
重型电源连接器
产品类别
重型电源连接器
产品长度
5.08 mm
辐射硬化
无
无铅
不适用
192046-6拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。