TE Connectivity 1924141-2
- 收藏
- 对比
1924141-2
2460-1924141-2
可插拔连接器
--
大陆
立即发货

Automotive Connector Caps & Covers, Cover - Cable Exit, Gray, PA GF, 26 Position, -40 – 257 °F [-40 – 125 °C], Generation Y Connector System
1最小包装量--
1924141-2详情
TE Connectivity 1924141-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Primary Product Materialu2009
PA GF
Primary Product Coloru2009
Gray
Strain Reliefu2009
With
Protection & Strain Relief Accessory Typeu2009
Cover - Cable Exit
TE Internal Description
Shield, 26P GenY, Hand Mate Conn
TE Internal #
1924141-2
Number of Positionsu2009
26
1924141-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。