TE Connectivity 1925216-8
- 收藏
- 对比
1925216-8
2460-1925216-8
D 形连接器 - 并口
--
大陆
立即发货

Microminiature & Nanominiature D Connectors, Plug, Wire-to-Wire, 21 Position, .025 in [.64 mm] Centerline, Wire & Cable, Cable Mount (Free-Hanging)
1最小包装量--
1925216-8详情
TE Connectivity 1925216-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1925216-8
TE Internal Description
TMN2S021PC2DM006S = M32139/03-C04SSS
Alias #
TMN2S021PC2DM006S
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
21
Mounting Hardwareu2009
Without
Centerline (Pitch)u2009
.64u2009mmu2009[u2009.025u2009inu2009]
1925216-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。