TE Connectivity 1925227-4
- 收藏
- 对比
1925227-4
2460-1925227-4
D 形连接器 - 并口
--
大陆
立即发货

Microminiature & Nanominiature D Connectors, Receptacle, Wire-to-Wire, 51 Position, .025 in [.64 mm] Centerline, Wire & Cable
1最小包装量--
1925227-4详情
TE Connectivity 1925227-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
.64u2009mmu2009[u2009.025u2009inu2009]
Mounting Hardwareu2009
Without
Number of Positionsu2009
51
Connector Systemu2009
Wire-to-Wire
Connector & Housing Typeu2009
Receptacle
Alias #
TMN2S051SC2DX018T
TE Internal Description
TMN2S051SC2DX018T = M32139/04-G02TSS
TE Internal #
1925227-4
1925227-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。