TE Connectivity 1926223-2
- 收藏
- 对比
1926223-2
2460-1926223-2
矩形连接器 - 针座,公插针
--
大陆
立即发货

Conn Backplane Power RCP 6 POS Solder RA Thru-Hole 6 Terminal 1 Port
1最小包装量--
1926223-2详情
TE Connectivity 1926223-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
房屋材料
Polyester
终端数量
6
Body Orientation
直角
Mounting Styles
通孔
Contact Materials
Copper Alloy
Termination Method
Solder
类型
背板电源
性别
RCP
接头数量
6(POS)
端口的数量
1(Port)
最大额定电流
18/Contact(A)
1926223-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。