TE Connectivity 1-926554-1
- 收藏
- 对比
添加到询价列表
1-926554-1详情
TE Connectivity 1-926554-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
2
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP68
Material of contact surface
Gold
RoHS
Compliant
0个相似型号
1-926554-1拓展信息
2-520405-2-CUT-TAPE
TE Connectivity
180923-0
TE Connectivity
62935-1-CUT-TAPE
TE Connectivity
2-520102-2-CUT-TAPE
TE Connectivity
1-1589061-7
TE Connectivity
T1922241221-009
TE Connectivity
DMC-MD24A
TE Connectivity
PS0S0DSXB
TE Connectivity
DT04-2P-RT02
TE Connectivity
826938-9
TE Connectivity








哦! 它是空的。