TE Connectivity 1-928336-6
- 收藏
- 对比
1-928336-6
2460-1-928336-6
端子板 - 线对板
--
大陆
立即发货

Housing, Housing for Female Terminals, Wire-to-Board, 10 Position, 2.54 mm [.1 in] Centerline, Insulation Displacement (IDC), 2 Row, Black
1最小包装量--
1-928336-6详情
TE Connectivity 1-928336-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-928336-6
TE Internal Description
2X 8P MODU-MT SOCKET HOUSING
Connector Product Typeu2009
Housing
Connector & Housing Typeu2009
内螺纹端子外壳
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
10
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
1-928336-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。